KEMET Electronics Corporation Fixed Inductors SBC3-561-421

Description
560µH Unshielded Wirewound Inductor 420mA 1.2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 420mA 1.2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20772-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20772-ND
Fixed Inductors 399-20772-ND
560µH Unshielded Wirewound Inductor 420mA 1.2Ohm Max Radial, Vertical Cylinder

560µH Unshielded Wirewound Inductor 420mA 1.2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
560uH 10KHz 0.58A Inductor and Choke - 71-SBC3-561-421 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560uH 10KHz 0.58A Inductor and Choke
71-SBC3-561-421
560uH 10KHz 0.58A Inductor and Choke 71-SBC3-561-421
Power Choke Unshielded Wirewound 560uH 10% 10KHz Ferrite 0.58A 1.2Ohm DCR RDL Bulk Product overview: SBC3-561-421 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uH, 10KHz, 0.58A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560uH, 10KHz, 0.58A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-561-421 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 560uH 10% 10KHz Ferrite 0.58A 1.2Ohm DCR RDL Bulk Product overview: SBC3-561-421 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uH, 10KHz, 0.58A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560uH, 10KHz, 0.58A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-561-421 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272853-SBC3-561-421
Inductors, Coils, Chokes - Fixed Inductors 1272853-SBC3-561-421
Win Source Part Number: 1272853-SBC3-561-421 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.453" (11.50mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.354" Dia (9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Current Rating (Amps): 420 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-20772,UPIN356142 1000 Base Product Number: SBC3 Current - Saturation (Isat): 420mA

Win Source Part Number: 1272853-SBC3-561-421
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 560 µH
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 2,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
Current Rating (Amps): 420 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20772,UPIN3561421000
Base Product Number: SBC3
Current - Saturation (Isat): 420mA

Buy Now Datasheet
Inductor, 560Uh, 10%, 0.42A, Radial Rohs Compliant Kemet - 66AH0210 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Uh, 10%, 0.42A, Radial Rohs Compliant Kemet
66AH0210
Inductor, 560Uh, 10%, 0.42A, Radial Rohs Compliant Kemet 66AH0210
INDUCTOR, 560UH, 10%, 0.42A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 560UH, 10%, 0.42A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20772-ND 71-SBC3-561-421 1272853-SBC3-561-421 66AH0210
Product Name Fixed Inductors 560uH 10KHz 0.58A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 560Uh, 10%, 0.42A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1300 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details