KEMET Electronics Corporation Fixed Inductors SBC3-471-491

Description
470µH Unshielded Wirewound Inductor 490mA 1.02Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 490mA 1.02Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-18912-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18912-ND
Fixed Inductors 399-18912-ND
470µH Unshielded Wirewound Inductor 490mA 1.02Ohm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 490mA 1.02Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2652386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652386
Leaded Inductors 2652386
SBC Coil Inductor Through hole 470uH

SBC Coil Inductor Through hole 470uH

Supplier's Site
Leaded Inductors - 2652387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652387
Leaded Inductors 2652387
SBC Coil Inductor Through hole 470uH

SBC Coil Inductor Through hole 470uH

Supplier's Site
Inductor, 470Uh, 10%, 0.49A, Radial Rohs Compliant Kemet - 66AH0208 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 10%, 0.49A, Radial Rohs Compliant Kemet
66AH0208
Inductor, 470Uh, 10%, 0.49A, Radial Rohs Compliant Kemet 66AH0208
INDUCTOR, 470UH, 10%, 0.49A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 470UH, 10%, 0.49A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-18912-ND 2652386 66AH0208
Product Name Fixed Inductors Leaded Inductors Inductor, 470Uh, 10%, 0.49A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1620199 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100 microH
View Details
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details