Win Source Part Number: 1272863-SBC3-470-142
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 4,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: SBC3-470-142,399-189
Base Product Number: SBC3
Current - Saturation (Isat): 1.4A
47µH Unshielded Wirewound Inductor 1.4A 120mOhm Max Radial, Vertical Cylinder
SBC Coil Inductor Through hole 47uH
SBC Coil Inductor Through hole 47uH
Power Choke Unshielded Wirewound 47uH 10% 10KHz Ferrite 1.9A 0.12Ohm DCR RDL Bulk Product overview: SBC3-470-142 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 10KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 10KHz, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-470-142 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272863-SBC3-470-142 | 399-18911-ND | 2652385 | 71-SBC3-470-142 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Leaded Inductors | 47uH 10KHz 1.9A Inductor and Choke |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |