KEMET SBC3-332-151 Coil Inductor
KEMET SBC3-332-151 Coil Inductor
3.3mH Unshielded Wirewound Inductor 150mA 7.66Ohm Max Radial, Vertical Cylinder
INDUCTOR, 3300UH, 10%, 0.15A, RADIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2652381 | 399-20769-ND | 66AH0205 |
| Product Name | Leaded Inductors | Fixed Inductors | Inductor, 3300Uh, 10%, 0.15A, Radial Rohs Compliant Kemet |
| Inductance Range | 3300 microH | ||
| DCR | 7.66 ohms | 7.66 ohms | |
| Rated DC Current | 150 milliamps | 170 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |