KEMET Electronics Corporation 150uH 10KHz 1.1A Inductor and Choke SBC3-151-791

Description
Power Choke Unshielded Wirewound 150uH 10% 10KHz Ferrite 1.1A 0.36Ohm DCR RDL Bulk Product overview: SBC3-151-791 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 10KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 10KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-151-791 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Unshielded Wirewound 150uH 10% 10KHz Ferrite 1.1A 0.36Ohm DCR RDL Bulk Product overview: SBC3-151-791 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 10KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 10KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-151-791 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150uH 10KHz 1.1A Inductor and Choke - 71-SBC3-151-791 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH 10KHz 1.1A Inductor and Choke
71-SBC3-151-791
150uH 10KHz 1.1A Inductor and Choke 71-SBC3-151-791
Power Choke Unshielded Wirewound 150uH 10% 10KHz Ferrite 1.1A 0.36Ohm DCR RDL Bulk Product overview: SBC3-151-791 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 10KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 10KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-151-791 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 150uH 10% 10KHz Ferrite 1.1A 0.36Ohm DCR RDL Bulk Product overview: SBC3-151-791 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 10KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 10KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-151-791 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272916-SBC3-151-791
Inductors, Coils, Chokes - Fixed Inductors 1272916-SBC3-151-791
Win Source Part Number: 1272916-SBC3-151-791 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.354" (9.00mm) Standard Package: 4,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 360mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.354" Dia (9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Current Rating (Amps): 790 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN3151791000,399-2 0762 Base Product Number: SBC3 Current - Saturation (Isat): 810mA

Win Source Part Number: 1272916-SBC3-151-791
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 4,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 360mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Current Rating (Amps): 790 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN3151791000,399-20762
Base Product Number: SBC3
Current - Saturation (Isat): 810mA

Buy Now Datasheet
Fixed Inductors - 399-20762-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20762-ND
Fixed Inductors 399-20762-ND
150µH Unshielded Wirewound Inductor 790mA 360mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 790mA 360mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 150Uh, 10%, 0.79A, Radial Rohs Compliant Kemet - 66AH0196 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 10%, 0.79A, Radial Rohs Compliant Kemet
66AH0196
Inductor, 150Uh, 10%, 0.79A, Radial Rohs Compliant Kemet 66AH0196
INDUCTOR, 150UH, 10%, 0.79A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 150UH, 10%, 0.79A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SBC3-151-791 1272916-SBC3-151-791 399-20762-ND 66AH0196
Product Name 150uH 10KHz 1.1A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 150Uh, 10%, 0.79A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data