Win Source Part Number: 1272927-SBC3-101-961
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 4,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 260mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 960 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-18906,SBC3-101-9
Base Product Number: SBC3
Current - Saturation (Isat): 1A
Power Choke Unshielded Wirewound 100uH 10% 10KHz Ferrite 1.3A 0.26Ohm DCR RDL Box Product overview: SBC3-101-961 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 10KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 10KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-101-961 can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 960mA 260mOhm Max Radial, Vertical Cylinder
KEMET SBC3-101-961 Coil Inductor
KEMET SBC3-101-961 Coil Inductor
INDUCTOR, 100UH, 10%, 0.96A, RADIAL ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272927-SBC3-101-961 | 71-SBC3-101-961 | 399-18906-ND | 2652351 | 66AH0192 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 100uH 10KHz 1.3A Inductor and Choke | Fixed Inductors | Leaded Inductors | Inductor, 100Uh, 10%, 0.96A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| Technology | Standard; Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |