Win Source Part Number: 1272835-SBC2-681-211
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 680 µH
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 4,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 3.1Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Current Rating (Amps): 210 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN2681211000,399-2
Base Product Number: SBC2
Current - Saturation (Isat): 260mA
Power Choke Unshielded Wirewound 680uH 10% 10KHz Ferrite 0.29A 3.1Ohm DCR RDL Bulk Product overview: SBC2-681-211 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 10KHz, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 10KHz, 0.29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-681-211 can be used for catalog matching and distributor lookup.
680µH Unshielded Wirewound Inductor 210mA 3.1Ohm Max Radial, Vertical Cylinder
SBC Coil Inductor Through hole 680uH
SBC Coil Inductor Through hole 680uH
INDUCTOR, 680UH, 10%, 0.21A, RADIAL ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272835-SBC2-681-211 | 71-SBC2-681-211 | 399-20759-ND | 2652345 | 66AH0188 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 680uH 10KHz 0.29A Inductor and Choke | Fixed Inductors | Leaded Inductors | Inductor, 680Uh, 10%, 0.21A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| Technology | Standard; Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |