KEMET Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors SBC2-680-871

Description
Win Source Part Number: 1272836-SBC2-680-871 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 3,750 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 260mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Current Rating (Amps): 870 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN2680871000,399-2 0758 Base Product Number: SBC2 Current - Saturation (Isat): 810mA
Request a Quote Datasheet
Description
Win Source Part Number: 1272836-SBC2-680-871 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 3,750 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 260mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Current Rating (Amps): 870 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN2680871000,399-2 0758 Base Product Number: SBC2 Current - Saturation (Isat): 810mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272836-SBC2-680-871
Inductors, Coils, Chokes - Fixed Inductors 1272836-SBC2-680-871
Win Source Part Number: 1272836-SBC2-680-871 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 3,750 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 260mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Current Rating (Amps): 870 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN2680871000,399-2 0758 Base Product Number: SBC2 Current - Saturation (Isat): 810mA

Win Source Part Number: 1272836-SBC2-680-871
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 3,750
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 260mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
Current Rating (Amps): 870 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN2680871000,399-20758
Base Product Number: SBC2
Current - Saturation (Isat): 810mA

Buy Now Datasheet
68uH 10KHz 1.2A Inductor and Choke - 71-SBC2-680-871 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 10KHz 1.2A Inductor and Choke
71-SBC2-680-871
68uH 10KHz 1.2A Inductor and Choke 71-SBC2-680-871
Power Choke Unshielded Wirewound 68uH 10% 10KHz Ferrite 1.2A 0.26Ohm DCR RDL Bulk Product overview: SBC2-680-871 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 10KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 10KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-680-871 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 68uH 10% 10KHz Ferrite 1.2A 0.26Ohm DCR RDL Bulk Product overview: SBC2-680-871 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 10KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 10KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-680-871 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Leaded Inductors - 2652342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652342
Leaded Inductors 2652342
SBC Coil Inductor Through hole 68uH

SBC Coil Inductor Through hole 68uH

Supplier's Site
Leaded Inductors - 2652341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652341
Leaded Inductors 2652341
SBC Coil Inductor Through hole 68uH

SBC Coil Inductor Through hole 68uH

Supplier's Site
Fixed Inductors - 399-20758-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20758-ND
Fixed Inductors 399-20758-ND
68µH Unshielded Wirewound Inductor 870mA 260mOhm Max Radial, Vertical Cylinder

68µH Unshielded Wirewound Inductor 870mA 260mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 68Uh, 10%, 0.87A, Radial Rohs Compliant Kemet - 66AH0187 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 10%, 0.87A, Radial Rohs Compliant Kemet
66AH0187
Inductor, 68Uh, 10%, 0.87A, Radial Rohs Compliant Kemet 66AH0187
INDUCTOR, 68UH, 10%, 0.87A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 68UH, 10%, 0.87A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272836-SBC2-680-871 71-SBC2-680-871 2652342 399-20758-ND 66AH0187
Product Name Inductors, Coils, Chokes - Fixed Inductors 68uH 10KHz 1.2A Inductor and Choke Leaded Inductors Fixed Inductors Inductor, 68Uh, 10%, 0.87A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers