KEMET Electronics Corporation 22uH 10KHz 1.8A Inductor and Choke SBC2-220-132

Description
Power Choke Unshielded Wirewound 22uH 20% 10KHz Ferrite 1.8A 0.11Ohm DCR RDL Bulk Product overview: SBC2-220-132 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-220-132 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Unshielded Wirewound 22uH 20% 10KHz Ferrite 1.8A 0.11Ohm DCR RDL Bulk Product overview: SBC2-220-132 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-220-132 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH 10KHz 1.8A Inductor and Choke - 71-SBC2-220-132 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 10KHz 1.8A Inductor and Choke
71-SBC2-220-132
22uH 10KHz 1.8A Inductor and Choke 71-SBC2-220-132
Power Choke Unshielded Wirewound 22uH 20% 10KHz Ferrite 1.8A 0.11Ohm DCR RDL Bulk Product overview: SBC2-220-132 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-220-132 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 22uH 20% 10KHz Ferrite 1.8A 0.11Ohm DCR RDL Bulk Product overview: SBC2-220-132 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 10KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 10KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-220-132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1161363-SBC2-220-132
Inductors, Coils, Chokes - Fixed Inductors 1161363-SBC2-220-132
Win Source Part Number: 1161363-SBC2-220-132 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 3,750 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: SBC2-220-132-ND,UPIN 2220132000,399-18901 Base Product Number: SBC2 Current - Saturation (Isat): 1.4A

Win Source Part Number: 1161363-SBC2-220-132
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 3,750
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: SBC2-220-132-ND,UPIN2220132000,399-18901
Base Product Number: SBC2
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
Fixed Inductors - 399-18901-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18901-ND
Fixed Inductors 399-18901-ND
22µH Unshielded Wirewound Inductor 1.3A 110mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 1.3A 110mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2652323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652323
Leaded Inductors 2652323
SBC Coil Inductor Through hole 22uH

SBC Coil Inductor Through hole 22uH

Supplier's Site
Leaded Inductors - 2652321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652321
Leaded Inductors 2652321
SBC Coil Inductor Through hole 22uH

SBC Coil Inductor Through hole 22uH

Supplier's Site
Inductor, 22Uh, 20%, 1.3A, Radial Rohs Compliant Kemet - 66AH0175 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, 1.3A, Radial Rohs Compliant Kemet
66AH0175
Inductor, 22Uh, 20%, 1.3A, Radial Rohs Compliant Kemet 66AH0175
INDUCTOR, 22UH, 20%, 1.3A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 22UH, 20%, 1.3A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SBC2-220-132 1161363-SBC2-220-132 399-18901-ND 2652323 66AH0175
Product Name 22uH 10KHz 1.8A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Leaded Inductors Inductor, 22Uh, 20%, 1.3A, Radial Rohs Compliant Kemet
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details