KEMET Electronics Corporation 1500uH 10KHz 0.19A Inductor and Choke SBC2-152-141

Description
Power Choke Unshielded Wirewound 1500uH 10% 10KHz Ferrite 0.19A 6.2Ohm DCR RDL Bulk Product overview: SBC2-152-141 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 10KHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 10KHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-152-141 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Unshielded Wirewound 1500uH 10% 10KHz Ferrite 0.19A 6.2Ohm DCR RDL Bulk Product overview: SBC2-152-141 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 10KHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 10KHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-152-141 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500uH 10KHz 0.19A Inductor and Choke - 71-SBC2-152-141 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500uH 10KHz 0.19A Inductor and Choke
71-SBC2-152-141
1500uH 10KHz 0.19A Inductor and Choke 71-SBC2-152-141
Power Choke Unshielded Wirewound 1500uH 10% 10KHz Ferrite 0.19A 6.2Ohm DCR RDL Bulk Product overview: SBC2-152-141 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 10KHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 10KHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-152-141 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 1500uH 10% 10KHz Ferrite 0.19A 6.2Ohm DCR RDL Bulk Product overview: SBC2-152-141 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 10KHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 10KHz, 0.19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC2-152-141 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272947-SBC2-152-141
Inductors, Coils, Chokes - Fixed Inductors 1272947-SBC2-152-141
Win Source Part Number: 1272947-SBC2-152-141 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 1.5 mH Height - Seated (Max): 0.413" (10.50mm) Standard Package: 4,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 6.2Ohm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Current Rating (Amps): 140 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-20748,UPIN215214 1000 Base Product Number: SBC2 Current - Saturation (Isat): 170mA

Win Source Part Number: 1272947-SBC2-152-141
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 1.5 mH
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 4,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 6.2Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20748,UPIN2152141000
Base Product Number: SBC2
Current - Saturation (Isat): 170mA

Buy Now Datasheet
Fixed Inductors - 399-20748-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20748-ND
Fixed Inductors 399-20748-ND
1.5mH Unshielded Wirewound Inductor 140mA 6.2Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 140mA 6.2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2652315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652315
Leaded Inductors 2652315
SBC Coil Inductor Through hole 1500uH

SBC Coil Inductor Through hole 1500uH

Supplier's Site
Leaded Inductors - 2652314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652314
Leaded Inductors 2652314
SBC Coil Inductor Through hole 1500uH

SBC Coil Inductor Through hole 1500uH

Supplier's Site
Inductor, 1500Uh, 10%, 0.14A, Radial Rohs Compliant Kemet - 66AH0174 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1500Uh, 10%, 0.14A, Radial Rohs Compliant Kemet
66AH0174
Inductor, 1500Uh, 10%, 0.14A, Radial Rohs Compliant Kemet 66AH0174
INDUCTOR, 1500UH, 10%, 0.14A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 1500UH, 10%, 0.14A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SBC2-152-141 1272947-SBC2-152-141 399-20748-ND 2652315 66AH0174
Product Name 1500uH 10KHz 0.19A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Leaded Inductors Inductor, 1500Uh, 10%, 0.14A, Radial Rohs Compliant Kemet
Technology Power Choke Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1500 microH 1500 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Radial; Radial Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-036 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details