KEMET Electronics Corporation Fixed Inductors SBC1-220-132

Description
22µH Unshielded Wirewound Inductor 1.3A 130mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.3A 130mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20736-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20736-ND
Fixed Inductors 399-20736-ND
22µH Unshielded Wirewound Inductor 1.3A 130mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 1.3A 130mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 22Uh, 20%, 1.3A, Radial Rohs Compliant Kemet - 66AH0155 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, 1.3A, Radial Rohs Compliant Kemet
66AH0155
Inductor, 22Uh, 20%, 1.3A, Radial Rohs Compliant Kemet 66AH0155
INDUCTOR, 22UH, 20%, 1.3A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 22UH, 20%, 1.3A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20736-ND 66AH0155
Product Name Fixed Inductors Inductor, 22Uh, 20%, 1.3A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details