KEMET Electronics Corporation Fixed Inductors SBC1-100-172

Description
10µH Unshielded Wirewound Inductor 1.7A 80mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.7A 80mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-18890-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18890-ND
Fixed Inductors 399-18890-ND
10µH Unshielded Wirewound Inductor 1.7A 80mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 1.7A 80mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 10Uh, 20%, 1.7A, Radial Rohs Compliant Kemet - 66AH0148 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 1.7A, Radial Rohs Compliant Kemet
66AH0148
Inductor, 10Uh, 20%, 1.7A, Radial Rohs Compliant Kemet 66AH0148
INDUCTOR, 10UH, 20%, 1.7A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 10UH, 20%, 1.7A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-18890-ND 66AH0148
Product Name Fixed Inductors Inductor, 10Uh, 20%, 1.7A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers