2000F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.23mOhm @ 1kHz 1000 Hrs @ 65°C
Win Source Part Number: 1302777-S301RS208R2R
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: S301
Termination: Screw Terminals
Package: Bulk
Standard Package: 30
Capacitance: 2000 F
Tolerance: -0%
Voltage - Rated: 2.7 V
Lead Spacing: 0.787" (20.00mm)
ESR (Equivalent Series Resistance): 0.23mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Chassis Mount
Package / Case: Axial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 2.390" Dia x 4.272" L (60.70mm x 108.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: KEMET
Other Names: 399-11548
Product Status: Obsolete
Electric Double Layer Capacitor, Product overview: S301RS208R2R7W from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-S301RS208R2R7W can be used for catalog matching and distributor lookup.
CAP 2000F 0% 2.7V CHASSIS MOUNT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11548-ND | 1302777-S301RS208R2R7W | 61-S301RS208R2R7W | S301RS208R2R7W |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Capacitance Range | 2.00E9 microF | 2.00E9 microF | 2.00E9 microF | 2.00E9 microF |
| Capacitance Tolerance | 0 (+/- %) | 0 (+/- %) | 0 (+/- %) | 0 (+/- %) |
| Lead Style | Screw | Axial; Screw |