Yageo USA High Voltage Chip Resistors RV1206FR-07698KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Chip Resistors - RV1206FR-07698KL - Yageo USA
Milpitas, CA, United States
High Voltage Chip Resistors
RV1206FR-07698KL
High Voltage Chip Resistors RV1206FR-07698KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RV1206FR-07698KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RV1206FR-07698KL-ND
Chip Resistor - Surface Mount RV1206FR-07698KL-ND
698 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

698 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number RV1206FR-07698KL RV1206FR-07698KL-ND
Product Name High Voltage Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor Automotive; General Use; High Voltage Resistor
Resistance Range 698000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details