Yageo USA High Voltage Chip Resistors RV1206FR-07287KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Chip Resistors - RV1206FR-07287KL - Yageo USA
Milpitas, CA, United States
High Voltage Chip Resistors
RV1206FR-07287KL
High Voltage Chip Resistors RV1206FR-07287KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RV1206FR-07287KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RV1206FR-07287KL-ND
Chip Resistor - Surface Mount RV1206FR-07287KL-ND
287 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

287 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number RV1206FR-07287KL RV1206FR-07287KL-ND
Product Name High Voltage Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor Automotive; General Use; High Voltage Resistor
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details