Yageo USA High Voltage Chip Resistors RV1206FR-071M6L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Chip Resistors - RV1206FR-071M6L - Yageo USA
Milpitas, CA, United States
High Voltage Chip Resistors
RV1206FR-071M6L
High Voltage Chip Resistors RV1206FR-071M6L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-RV1206FR-071M6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RV1206FR-071M6LTR-ND
Chip Resistor - Surface Mount 13-RV1206FR-071M6LTR-ND
1.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

1.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RV1206FR-071M6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RV1206FR-071M6LCT-ND
Chip Resistor - Surface Mount 13-RV1206FR-071M6LCT-ND
RES SMD 1.6M OHM 1% 1/4W 1206

RES SMD 1.6M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RV1206FR-071M6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RV1206FR-071M6LDKR-ND
Chip Resistor - Surface Mount 13-RV1206FR-071M6LDKR-ND
RES SMD 1.6M OHM 1% 1/4W 1206

RES SMD 1.6M OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 1M6, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK2649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK2649
Res, 1M6, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK2649
RES, 1M6, 1%, 0.25W, THICK FILM, 1206; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RV SeriesRoHS Compliant: Yes

RES, 1M6, 1%, 0.25W, THICK FILM, 1206; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M6, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK0615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK0615
Res, 1M6, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK0615
RES, 1M6, 1%, 0.25W, THICK FILM, 1206; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RV SeriesRoHS Compliant: Yes

RES, 1M6, 1%, 0.25W, THICK FILM, 1206; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RV SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RV1206FR-071M6L 13-RV1206FR-071M6LTR-ND 59AK2649
Product Name High Voltage Chip Resistors Chip Resistor - Surface Mount Res, 1M6, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application High Voltage Resistor Automotive; General Use; High Voltage Resistor High Voltage Resistor
Resistance Range 1.60E6 ohms 1.60E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details