Yageo USA High Voltage Chip Resistors RV1206FR-071M1L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Chip Resistors - RV1206FR-071M1L - Yageo USA
Milpitas, CA, United States
High Voltage Chip Resistors
RV1206FR-071M1L
High Voltage Chip Resistors RV1206FR-071M1L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RV1206FR-071M1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RV1206FR-071M1L-ND
Chip Resistor - Surface Mount RV1206FR-071M1L-ND
1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

1.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 1M1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK4762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK4762
Res, 1M1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK4762
RES, 1M1, 1%, 0.25W, THICK FILM, 1206; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RV SeriesRoHS Compliant: Yes

RES, 1M1, 1%, 0.25W, THICK FILM, 1206; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RV1206FR-071M1L RV1206FR-071M1L-ND 59AK4762
Product Name High Voltage Chip Resistors Chip Resistor - Surface Mount Res, 1M1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application High Voltage Resistor Automotive; General Use; High Voltage Resistor High Voltage Resistor
Resistance Range 1.10E6 ohms 1.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details