Yageo USA High Voltage Chip Resistors RV0805FR-07221KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Chip Resistors - RV0805FR-07221KL - Yageo USA
Milpitas, CA, United States
High Voltage Chip Resistors
RV0805FR-07221KL
High Voltage Chip Resistors RV0805FR-07221KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RV0805FR-07221KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RV0805FR-07221KL-ND
Chip Resistor - Surface Mount RV0805FR-07221KL-ND
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number RV0805FR-07221KL RV0805FR-07221KL-ND
Product Name High Voltage Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor Automotive; General Use; High Voltage Resistor
Resistance Range 221000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details