Yageo USA Chip Resistor - Surface Mount RV0603FR-0710ML

Description
RES SMD 10M OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 10M OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RV0603FR-0710MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RV0603FR-0710MLDKR-ND
Chip Resistor - Surface Mount 13-RV0603FR-0710MLDKR-ND
RES SMD 10M OHM 1% 1/10W 0603

RES SMD 10M OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RV0603FR-0710MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RV0603FR-0710MLTR-ND
Chip Resistor - Surface Mount 13-RV0603FR-0710MLTR-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RV0603FR-0710MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RV0603FR-0710MLCT-ND
Chip Resistor - Surface Mount 13-RV0603FR-0710MLCT-ND
RES SMD 10M OHM 1% 1/10W 0603

RES SMD 10M OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RV0603FR-0710ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RV0603FR-0710ML
Chip Resistor - Surface Mount RV0603FR-0710ML
RES SMD 10M OHM 1% 1/10W 0603

RES SMD 10M OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 13-RV0603FR-0710MLDKR-ND RV0603FR-0710ML
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details