Yageo USA Chip Resistor - Surface Mount RT2512FKE07787KL

Description
787 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
787 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2512FKE07787KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512FKE07787KL-ND
Chip Resistor - Surface Mount RT2512FKE07787KL-ND
787 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

787 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT2512FKE07787KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT2512FKE07787KL
Chip Resistor - Surface Mount RT2512FKE07787KL
RES SMD 787K OHM 1% 3/4W 2512

RES SMD 787K OHM 1% 3/4W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RT2512FKE07787KL-ND RT2512FKE07787KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details