Yageo USA Chip Resistor - Surface Mount RT2512FKE0756K2L

Description
56.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
56.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2512FKE0756K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512FKE0756K2L-ND
Chip Resistor - Surface Mount RT2512FKE0756K2L-ND
56.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

56.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT2512FKE0756K2L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT2512FKE0756K2L
Chip Resistor - Surface Mount RT2512FKE0756K2L
RES SMD 56.2K OHM 1% 3/4W 2512

RES SMD 56.2K OHM 1% 3/4W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RT2512FKE0756K2L-ND RT2512FKE0756K2L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD154JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details