Yageo USA Chip Resistor - Surface Mount RT2512FKE07511KL

Description
511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2512FKE07511KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512FKE07511KL-ND
Chip Resistor - Surface Mount RT2512FKE07511KL-ND
511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

511 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT2512FKE07511KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT2512FKE07511KL
Chip Resistor - Surface Mount RT2512FKE07511KL
RES SMD 511K OHM 1% 3/4W 2512

RES SMD 511K OHM 1% 3/4W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT2512FKE07511KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT2512FKE07511KL
Chip Resistor - Surface Mount RT2512FKE07511KL
RES SMD 511K OHM 1% 3/4W 2512

RES SMD 511K OHM 1% 3/4W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT2512FKE07511KL-ND RT2512FKE07511KL RT2512FKE07511KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details