Yageo USA Chip Resistor - Surface Mount RT2512FKE073KL

Description
3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2512FKE073KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512FKE073KL-ND
Chip Resistor - Surface Mount RT2512FKE073KL-ND
3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT2512FKE073KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT2512FKE073KL
Chip Resistor - Surface Mount RT2512FKE073KL
RES SMD 3K OHM 1% 3/4W 2512

RES SMD 3K OHM 1% 3/4W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT2512FKE073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT2512FKE073KL
Chip Resistor - Surface Mount RT2512FKE073KL
RES SMD 3K OHM 1% 3/4W 2512

RES SMD 3K OHM 1% 3/4W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT2512FKE073KL-ND RT2512FKE073KL RT2512FKE073KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details