324 Ohms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
RES SMD 324 OHM 1% 3/4W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT2512FKE07324RL-ND | RT2512FKE07324RL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 324 ohms | 324 ohms |