Yageo USA Chip Resistor - Surface Mount RT2512FKE072K2L

Description
RES SMD 2.2K OHM 1% 3/4W 2512
Request a Quote Datasheet
Description
RES SMD 2.2K OHM 1% 3/4W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT2512FKE072K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2512FKE072K2LCT-ND
Chip Resistor - Surface Mount 13-RT2512FKE072K2LCT-ND
RES SMD 2.2K OHM 1% 3/4W 2512

RES SMD 2.2K OHM 1% 3/4W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2512FKE072K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2512FKE072K2LDKR-ND
Chip Resistor - Surface Mount 13-RT2512FKE072K2LDKR-ND
RES SMD 2.2K OHM 1% 3/4W 2512

RES SMD 2.2K OHM 1% 3/4W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2512FKE072K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2512FKE072K2LTR-ND
Chip Resistor - Surface Mount 13-RT2512FKE072K2LTR-ND
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT2512FKE072K2L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT2512FKE072K2L
Chip Resistor - Surface Mount RT2512FKE072K2L
RES SMD 2.2K OHM 1% 3/4W 2512

RES SMD 2.2K OHM 1% 3/4W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT2512FKE072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT2512FKE072K2L
Chip Resistor - Surface Mount RT2512FKE072K2L
RES SMD 2.2K OHM 1% 3/4W 2512

RES SMD 2.2K OHM 1% 3/4W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT2512FKE072K2LCT-ND RT2512FKE072K2L RT2512FKE072K2L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers