Yageo USA Chip Resistor - Surface Mount RT2512FKE07191KL

Description
191 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
191 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2512FKE07191KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512FKE07191KL-ND
Chip Resistor - Surface Mount RT2512FKE07191KL-ND
191 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

191 kOhms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT2512FKE07191KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT2512FKE07191KL
Chip Resistor - Surface Mount RT2512FKE07191KL
RES SMD 191K OHM 1% 3/4W 2512

RES SMD 191K OHM 1% 3/4W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RT2512FKE07191KL-ND RT2512FKE07191KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers