Yageo USA Chip Resistor - Surface Mount RT2512CKB0762KL

Description
62 kOhms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
62 kOhms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2512CKB0762KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512CKB0762KL-ND
Chip Resistor - Surface Mount RT2512CKB0762KL-ND
62 kOhms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

62 kOhms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT2512CKB0762KL-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD124JDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers