Yageo USA Chip Resistor - Surface Mount RT2512CKB07249RL

Description
RES SMD 249 OHM 0.25% 3/4W 2512
Request a Quote Datasheet
Description
RES SMD 249 OHM 0.25% 3/4W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT2512CKB07249RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2512CKB07249RLCT-ND
Chip Resistor - Surface Mount 13-RT2512CKB07249RLCT-ND
RES SMD 249 OHM 0.25% 3/4W 2512

RES SMD 249 OHM 0.25% 3/4W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2512CKB07249RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2512CKB07249RLTR-ND
Chip Resistor - Surface Mount 13-RT2512CKB07249RLTR-ND
249 Ohms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

249 Ohms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2512CKB07249RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2512CKB07249RLDKR-ND
Chip Resistor - Surface Mount 13-RT2512CKB07249RLDKR-ND
RES SMD 249 OHM 0.25% 3/4W 2512

RES SMD 249 OHM 0.25% 3/4W 2512

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RT2512CKB07249RLCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details