Yageo USA Chip Resistor - Surface Mount RT2512CKB0710RL

Description
10 Ohms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2512CKB0710RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512CKB0710RL-ND
Chip Resistor - Surface Mount RT2512CKB0710RL-ND
10 Ohms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

10 Ohms ±0.25% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
Res, 10R, 0.25%, 0.75W, Thin Film, 2512; Resistance Yageo - 58AK5054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.25%, 0.75W, Thin Film, 2512; Resistance Yageo
58AK5054
Res, 10R, 0.25%, 0.75W, Thin Film, 2512; Resistance Yageo 58AK5054
RES, 10R, 0.25%, 0.75W, THIN FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 0.25%; Power Rating:750mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.25%, 0.75W, THIN FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 0.25%; Power Rating:750mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.25%, 0.75W, Thin Film, 2512; Resistance Yageo - 59AK4752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.25%, 0.75W, Thin Film, 2512; Resistance Yageo
59AK4752
Res, 10R, 0.25%, 0.75W, Thin Film, 2512; Resistance Yageo 59AK4752
RES, 10R, 0.25%, 0.75W, THIN FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 0.25%; Power Rating:750mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.25%, 0.75W, THIN FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 0.25%; Power Rating:750mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT2512CKB0710RL-ND 58AK5054
Product Name Chip Resistor - Surface Mount Res, 10R, 0.25%, 0.75W, Thin Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD154JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details