39 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
RES SMD 39 OHM 0.1% 3/4W 2512
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT2512BKE0739RL-ND | 898-RT2512BKE0739RL |
| Product Name | Chip Resistor - Surface Mount | RES SMD 39 OHM 0.1% 3/4W 2512 |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT |
| Resistance Range | 39 ohms | 39 ohms |