2.49 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
RES SMD 2.49K OHM 0.1% 3/4W 2512
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | RT2512BKE072K49L-ND | RT2512BKE072K49L |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |