Yageo USA Chip Resistor - Surface Mount RT2512BKE0723R7L

Description
23.7 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
23.7 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2512BKE0723R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512BKE0723R7L-ND
Chip Resistor - Surface Mount RT2512BKE0723R7L-ND
23.7 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

23.7 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT2512BKE0723R7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT2512BKE0723R7L
Chip Resistor - Surface Mount RT2512BKE0723R7L
RES SMD 23.7 OHM 0.1% 3/4W 2512

RES SMD 23.7 OHM 0.1% 3/4W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RT2512BKE0723R7L-ND RT2512BKE0723R7L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details