Yageo USA Chip Resistor - Surface Mount RT2512BKE0716RL

Description
16 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
16 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2512BKE0716RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512BKE0716RL-ND
Chip Resistor - Surface Mount RT2512BKE0716RL-ND
16 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

16 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT2512BKE0716RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT2512BKE0716RL
Chip Resistor - Surface Mount RT2512BKE0716RL
RES SMD 16 OHM 0.1% 3/4W 2512

RES SMD 16 OHM 0.1% 3/4W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RT2512BKE0716RL-ND RT2512BKE0716RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details