RES 6.98K OHM 0.1% 3/4W 2512
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-RT2512BKD076K98L-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 0.1000 +/- % |