RES 475 OHM 0.1% 3/4W 2512
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-RT2512BKD07475RL-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 475 ohms |