Yageo USA Chip Resistor - Surface Mount RT2512BKD0710RL

Description
RES SMD 10 OHM 0.1% 3/4W 2512
Request a Quote Datasheet
Description
RES SMD 10 OHM 0.1% 3/4W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT2512BKD0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2512BKD0710RLDKR-ND
Chip Resistor - Surface Mount 13-RT2512BKD0710RLDKR-ND
RES SMD 10 OHM 0.1% 3/4W 2512

RES SMD 10 OHM 0.1% 3/4W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2512BKD0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2512BKD0710RLCT-ND
Chip Resistor - Surface Mount 13-RT2512BKD0710RLCT-ND
RES SMD 10 OHM 0.1% 3/4W 2512

RES SMD 10 OHM 0.1% 3/4W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2512BKD0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2512BKD0710RLTR-ND
Chip Resistor - Surface Mount 13-RT2512BKD0710RLTR-ND
10 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

10 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
SMD 10 OHM 4W Resistor - 52-RT2512BKD0710RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 4W Resistor
52-RT2512BKD0710RL
SMD 10 OHM 4W Resistor 52-RT2512BKD0710RL
RES SMD 10 OHM 0.1% 3/4W 2512 Product overview: RT2512BKD0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT2512BKD0710RL can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 0.1% 3/4W 2512 Product overview: RT2512BKD0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT2512BKD0710RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT2512BKD0710RL
892476-RT2512BKD0710RL
Chip Resistor - Surface Mount - RT2512BKD0710RL 892476-RT2512BKD0710RL
Manufacturer: Yageo Win Source Part Number: 892476-RT2512BKD0710 RL Series: RT Operating Temperature Range: -55°C ~ 125°C Features: 10 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) - Thin Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Yageo
Win Source Part Number: 892476-RT2512BKD0710RL
Series: RT
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) - Thin Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 13-RT2512BKD0710RLDKR-ND 52-RT2512BKD0710RL 892476-RT2512BKD0710RL
Product Name Chip Resistor - Surface Mount SMD 10 OHM 4W Resistor Chip Resistor - Surface Mount - RT2512BKD0710RL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric)
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers