Yageo USA Thin Film Resistors - SMD 3/4W 120 ohm .1% 10ppm RT2512BKB07120RL

Description
Thin Film Resistors - SMD 3/4W 120ohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 3/4W 120ohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 3/4W 120 ohm .1% 10ppm - RT2512BKB07120RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 3/4W 120 ohm .1% 10ppm
RT2512BKB07120RL
Thin Film Resistors - SMD 3/4W 120 ohm .1% 10ppm RT2512BKB07120RL
Thin Film Resistors - SMD 3/4W 120ohm .1% 10ppm

Thin Film Resistors - SMD 3/4W 120ohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT2512BKB07120RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2512BKB07120RL-ND
Chip Resistor - Surface Mount RT2512BKB07120RL-ND
120 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

120 Ohms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT2512BKB07120RL RT2512BKB07120RL-ND
Product Name Thin Film Resistors - SMD 3/4W 120 ohm .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details