Yageo USA Chip Resistor - Surface Mount RT2010FKE07698KL

Description
698 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film
Request a Quote Datasheet
Description
698 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2010FKE07698KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2010FKE07698KL-ND
Chip Resistor - Surface Mount RT2010FKE07698KL-ND
698 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

698 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT2010FKE07698KL-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details