Yageo USA Chip Resistor - Surface Mount RT2010FKE075RL

Description
RES 5 OHM 1% 1/2W 2010
Request a Quote Datasheet
Description
RES 5 OHM 1% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT2010FKE075RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010FKE075RLDKR-ND
Chip Resistor - Surface Mount 13-RT2010FKE075RLDKR-ND
RES 5 OHM 1% 1/2W 2010

RES 5 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2010FKE075RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010FKE075RLTR-ND
Chip Resistor - Surface Mount 13-RT2010FKE075RLTR-ND
RES 5 OHM 1% 1/2W 2010

RES 5 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2010FKE075RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010FKE075RLCT-ND
Chip Resistor - Surface Mount 13-RT2010FKE075RLCT-ND
RES 5 OHM 1% 1/2W 2010

RES 5 OHM 1% 1/2W 2010

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RT2010FKE075RLDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details