Yageo USA Chip Resistor - Surface Mount RT2010FKE0749K9L

Description
RES SMD 49.9K OHM 1% 1/2W 2010
Request a Quote Datasheet
Description
RES SMD 49.9K OHM 1% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT2010FKE0749K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010FKE0749K9LCT-ND
Chip Resistor - Surface Mount 13-RT2010FKE0749K9LCT-ND
RES SMD 49.9K OHM 1% 1/2W 2010

RES SMD 49.9K OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2010FKE0749K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010FKE0749K9LTR-ND
Chip Resistor - Surface Mount 13-RT2010FKE0749K9LTR-ND
49.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

49.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT2010FKE0749K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT2010FKE0749K9LDKR-ND
Chip Resistor - Surface Mount 13-RT2010FKE0749K9LDKR-ND
RES SMD 49.9K OHM 1% 1/2W 2010

RES SMD 49.9K OHM 1% 1/2W 2010

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RT2010FKE0749K9LCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details