RES SMD 330K OHM 1% 1/2W 2010
330 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film
RES SMD 330K OHM 1% 1/2W 2010
Thin Film Resistors - SMD 1/2W 330Kohm 1% 50ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RT2010FKE07330KLCT-ND | RT2010FKE07330KL |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/2W 330K ohm 1% 50ppm |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |