Yageo USA Chip Resistor - Surface Mount RT2010DKE07953KL

Description
953 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film
Request a Quote Datasheet
Description
953 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2010DKE07953KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2010DKE07953KL-ND
Chip Resistor - Surface Mount RT2010DKE07953KL-ND
953 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

953 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT2010DKE07953KL-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details