Yageo USA Chip Resistor - Surface Mount RT2010BKD07249RL

Description
249 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film
Request a Quote
Description
249 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT2010 series thin film chip resistor features a resistance value of 249 ohms with a tolerance of ±0.1%. It has a power rating of 0.5 watts and is designed for high precision and stability applications. This resistor is RoHS compliant and utilizes lead-free terminations, making it suitable for environmentally conscious designs. The 2010 package size allows for efficient PCB space utilization. It is applicable in various fields including converters, printing equipment, server boards, telecom, and consumer electronics. The resistor meets stringent testing standards for reliability, including short time overload and solderability tests.

Datasheet Summary
Powered by GS/AI

The Yageo RT2010 series thin film chip resistor features a resistance value of 249 ohms with a tolerance of ±0.1%. It has a power rating of 0.5 watts and is designed for high precision and stability applications. This resistor is RoHS compliant and utilizes lead-free terminations, making it suitable for environmentally conscious designs. The 2010 package size allows for efficient PCB space utilization. It is applicable in various fields including converters, printing equipment, server boards, telecom, and consumer electronics. The resistor meets stringent testing standards for reliability, including short time overload and solderability tests.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2010BKD07249RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2010BKD07249RL-ND
Chip Resistor - Surface Mount RT2010BKD07249RL-ND
249 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

249 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet
Res, 249R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo - 58AK6482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo
58AK6482
Res, 249R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo 58AK6482
RES, 249R, 0.1%, 0.5W, THIN FILM, 2010; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249R, 0.1%, 0.5W, THIN FILM, 2010; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo - 58AK8482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo
58AK8482
Res, 249R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo 58AK8482
RES, 249R, 0.1%, 0.5W, THIN FILM, 2010; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249R, 0.1%, 0.5W, THIN FILM, 2010; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT2010BKD07249RL-ND 58AK6482
Product Name Chip Resistor - Surface Mount Res, 249R, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details