Yageo USA Thin Film Resistors - SMD 1/2W 12 ohm .1% 25ppm RT2010BKD0712RL

Description
Thin Film Resistors - SMD 1/2W 12ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/2W 12ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/2W 12 ohm .1% 25ppm - RT2010BKD0712RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/2W 12 ohm .1% 25ppm
RT2010BKD0712RL
Thin Film Resistors - SMD 1/2W 12 ohm .1% 25ppm RT2010BKD0712RL
Thin Film Resistors - SMD 1/2W 12ohm .1% 25ppm

Thin Film Resistors - SMD 1/2W 12ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT2010BKD0712RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2010BKD0712RL-ND
Chip Resistor - Surface Mount RT2010BKD0712RL-ND
12 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

12 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT2010BKD0712RL RT2010BKD0712RL-ND
Product Name Thin Film Resistors - SMD 1/2W 12 ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 12 ohms 12 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details