Yageo USA RES 249 OHM 1/2W .1% 2010 SMD RT2010BKC07249RL

Description
RES 249ohm 1/2W .1% 2010 SMD
Request a Quote Datasheet
Description
RES 249ohm 1/2W .1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W .1% 2010 SMD - RT2010BKC07249RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W .1% 2010 SMD
RT2010BKC07249RL
RES 249 OHM 1/2W .1% 2010 SMD RT2010BKC07249RL
RES 249ohm 1/2W .1% 2010 SMD

RES 249ohm 1/2W .1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-249NFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-249NFTR-ND
Chip Resistor - Surface Mount 311-249NFTR-ND
249 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

249 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-249NFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-249NFCT-ND
Chip Resistor - Surface Mount 311-249NFCT-ND
249 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

249 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-249NFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-249NFDKR-ND
Chip Resistor - Surface Mount 311-249NFDKR-ND
249 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

249 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet
Res, 249R, 0.1%, 0.5W, 2010, Thin Film Rohs Compliant Yageo - 82AH9064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.5W, 2010, Thin Film Rohs Compliant Yageo
82AH9064
Res, 249R, 0.1%, 0.5W, 2010, Thin Film Rohs Compliant Yageo 82AH9064
RES, 249R, 0.1%, 0.5W, 2010, THIN FILM ROHS COMPLIANT: YES

RES, 249R, 0.1%, 0.5W, 2010, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT2010BKC07249RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT2010BKC07249RL
Chip Resistor - Surface Mount RT2010BKC07249RL
RES SMD 249 OHM 0.1% 1/2W 2010

RES SMD 249 OHM 0.1% 1/2W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT2010BKC07249RL 311-249NFTR-ND 82AH9064 RT2010BKC07249RL
Product Name RES 249 OHM 1/2W .1% 2010 SMD Chip Resistor - Surface Mount Res, 249R, 0.1%, 0.5W, 2010, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details