Yageo USA Chip Resistor - Surface Mount RT2010BKB07100KL

Description
100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT2010BKB07100KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT2010BKB07100KL-ND
Chip Resistor - Surface Mount RT2010BKB07100KL-ND
100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

100 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thin Film

Buy Now Datasheet
Res, 100K, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo - 58AK6481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo
58AK6481
Res, 100K, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo 58AK6481
RES, 100K, 0.1%, 0.5W, THIN FILM, 2010; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.5W, THIN FILM, 2010; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo - 58AK4091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo
58AK4091
Res, 100K, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo 58AK4091
RES, 100K, 0.1%, 0.5W, THIN FILM, 2010; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.5W, THIN FILM, 2010; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT2010BKB07100KL-ND 58AK6481
Product Name Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.5W, Thin Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567759P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details