Yageo USA Thin Film Resistors - SMD 1/4W 120 ohm .05% 25ppm RT1210WRD07120RL

Description
Thin Film Resistors - SMD 1/4W 120ohm .05% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 120ohm .05% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 120 ohm .05% 25ppm - RT1210WRD07120RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 120 ohm .05% 25ppm
RT1210WRD07120RL
Thin Film Resistors - SMD 1/4W 120 ohm .05% 25ppm RT1210WRD07120RL
Thin Film Resistors - SMD 1/4W 120ohm .05% 25ppm

Thin Film Resistors - SMD 1/4W 120ohm .05% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1210WRD07120RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1210WRD07120RL-ND
Chip Resistor - Surface Mount RT1210WRD07120RL-ND
120 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

120 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1210WRD07120RL RT1210WRD07120RL-ND
Product Name Thin Film Resistors - SMD 1/4W 120 ohm .05% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 120 ohms 120 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data