Yageo USA Chip Resistor - Surface Mount RT1210WRB0728KL

Description
28 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film
Request a Quote Datasheet
Description
28 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1210WRB0728KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1210WRB0728KL-ND
Chip Resistor - Surface Mount RT1210WRB0728KL-ND
28 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

28 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1210WRB0728KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1210WRB0728KL
Chip Resistor - Surface Mount RT1210WRB0728KL
RES SMD 28K OHM 0.05% 1/4W 1210

RES SMD 28K OHM 0.05% 1/4W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RT1210WRB0728KL-ND RT1210WRB0728KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details