Yageo USA Chip Resistor - Surface Mount RT1210FRE0754RL

Description
RES SMD 54 OHM 1% 1/4W 1210
Request a Quote Datasheet
Description
RES SMD 54 OHM 1% 1/4W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1210FRE0754RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210FRE0754RLDKR-ND
Chip Resistor - Surface Mount 13-RT1210FRE0754RLDKR-ND
RES SMD 54 OHM 1% 1/4W 1210

RES SMD 54 OHM 1% 1/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1210FRE0754RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210FRE0754RLTR-ND
Chip Resistor - Surface Mount 13-RT1210FRE0754RLTR-ND
54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

54 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1210FRE0754RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210FRE0754RLCT-ND
Chip Resistor - Surface Mount 13-RT1210FRE0754RLCT-ND
RES SMD 54 OHM 1% 1/4W 1210

RES SMD 54 OHM 1% 1/4W 1210

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RT1210FRE0754RLDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Resistance Range 54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details