Thin Film Resistors - SMD 1/4W 10Kohm 1% 50ppm
RES SMD 10K OHM 1% 1/4W 1210
RES SMD 10K OHM 1% 1/4W 1210
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT1210FRE0710KL | 13-RT1210FRE0710KLCT-ND |
| Product Name | Thin Film Resistors - SMD 1/4W 10K ohm 1% 50ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 |
| Resistance Range | 10000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |